CEN - EN ISO 11296-1
Plastics piping systems for renovation of underground nonpressure drainage and sewerage networks - Part 1: General
| Organization: | CEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar1). It is applicable to pipes and fittings as manufactured, as well as to the installed plastics lining system; it is not applicable to the existing pipeline or any annular filler.
This part of ISO 11296 establishes the general requirements common to all relevant renovation techniques (see 3.1.2).
1) 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.
Document History