ISO TS 15926-4

Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 4: Initial reference data

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2007
Status: inactive
Page Count: 26
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 15926 specifies the initial set of core reference data items which can be used to record information about process plants, including oil and gas production facilities.

The following are within the scope of this part of ISO 15926:

- core classes for process plants, including oil and gas production facilities;

NOTE 1 Reference data items can be core classes, de facto classes, commodity classes and manufactured product classes. Reference data items can also be standard classes or proprietary classes.

The terms for the different types of class are defined in 3.2. A discussion about the different types of classes is contained in Annex D.

- the unique name for each reference data item;

- the definition of each reference data item;

- subclass and classification relationships between reference data items;

NOTE 2 Each reference data item that is a class is directly or indirectly a subclass of an entity in ISO 15926-2.

- the entity within ISO 15926-2 which can be used to record each reference data item.

The following are outside the scope of this part of ISO 15926:

- data requirements for additional reference data;

- a numeric identifier for each reference data item;

NOTE 3 Numeric identifiers may be assigned by a registration authority.

- the procedures to be followed for registration and maintenance of additional reference data.

NOTE 4 A core class defined by this part of ISO 15926 can be used by ISO 15726-2, ISO/TS 15926-7 or ISO 10303-221.

Document History

October 1, 2019
Industrial automation systems and integration — Integration of life-cycle data for process plants including oil and gas production facilities — Part 4: Initial reference data
This document specifies the initial set of core reference data items which can be used to record information about process plants, including oil and gas production facilities. The following are...
December 15, 2010
Industrial automation systems and integration — Integration of life-cycle data for process plants including oil and gas production facilities — Part 4: Initial reference data AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
ISO TS 15926-4
October 1, 2007
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 4: Initial reference data
This part of ISO 15926 specifies the initial set of core reference data items which can be used to record information about process plants, including oil and gas production facilities. The following...

References

Advertisement