ISO 14397-2

Earth-moving machinery — Loaders and backhoe loaders — Part 2: Test method for measuring breakout forces and lift capacity to maximum lift height

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2007
Status: active
Page Count: 14
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 14397 specifies a test method for measuring the breakout forces and lift capacity to maximum lift height of wheeled or crawler loaders, or of the loader portion of backhoe loaders, as these machine types are defined in ISO 6165.

Document History

ISO 14397-2
September 15, 2007
Earth-moving machinery — Loaders and backhoe loaders — Part 2: Test method for measuring breakout forces and lift capacity to maximum lift height
This part of ISO 14397 specifies a test method for measuring the breakout forces and lift capacity to maximum lift height of wheeled or crawler loaders, or of the loader portion of backhoe loaders,...
March 15, 2002
Earth-Moving Machinery - Loaders and Backhoe Loaders - Part 2: Test Method for Measuring Breakout Forces and Lift Capacity to Maximum Lift Height
A description is not available for this item.

References

Advertisement