NPFC - MIL-DTL-7077

INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 September 2007
Status: active
Page Count: 11
scope:

This specification covers multifunction electrical resistance temperature indicators.

intended Use:

The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.

Document History

September 22, 2021
Indicator, Temperature, Electrical Resistance, Multifunction, - 70 Degrees C to 150 Degrees C, 2-Inch Size
A description is not available for this item.
May 16, 2011
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE
The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.
MIL-DTL-7077
September 20, 2007
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE
The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.
March 24, 1999
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.
July 2, 1991
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
This specification covers electrical resistance and multifunction temperature indicator. The indicators shall be of the following part numbers, as specified (see 6.2). MS28009-1 Fluorescent Dial...
December 9, 1968
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.
January 5, 1951
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.

References

Advertisement