DLA - MIL-DTL-7077D
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE
active
| Organization: | DLA |
| Publication Date: | 16 May 2011 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification covers multifunction electrical resistance temperature indicators.
intended Use:
The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.
Document History
September 22, 2021
Indicator, Temperature, Electrical Resistance, Multifunction, - 70 Degrees C to 150 Degrees C, 2-Inch Size
A description is not available for this item.
MIL-DTL-7077D
May 16, 2011
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE
The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.
September 20, 2007
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 ºC TO 150 ºC, 2-INCH SIZE
The electrical resistance temperature indicators covered by this specification are intended for use in aircraft to indicate cabin or free air temperature.
March 24, 1999
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.
July 2, 1991
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
This specification covers electrical resistance and multifunction temperature indicator.
The indicators shall be of the following part numbers, as specified (see 6.2). MS28009-1 Fluorescent Dial...
December 9, 1968
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.
January 5, 1951
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEG. TO +150 DEG. C, 2 INCH SIZE
A description is not available for this item.