ISO 8537

Sterile Single-Use Syringes, with or without Needle, for Insulin

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2007
Status: inactive
Page Count: 33
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard specifies requirements and test methods for sterile syringes, with or without needles, solely for the injection of insulin. The syringes are single-use only, primarily for use in humans. It covers syringes for use with 40 units of insulin/ml (U-40) and 100 units of insulin/ml (U-100).

Sterile syringes specified in this International Standard are intended for use soon after filling as they are not suitable for containing insulin over extended periods of time.

Document History

March 15, 2016
Sterile single-use syringes, with or without needle, for insulin
This International Standard specifies requirements and test methods for empty, sterile, single-use syringes, with or without needles, made of plastic materials and intended solely for the injection...
ISO 8537
October 1, 2007
Sterile Single-Use Syringes, with or without Needle, for Insulin
This International Standard specifies requirements and test methods for sterile syringes, with or without needles, solely for the injection of insulin. The syringes are single-use only, primarily for...
May 1, 1991
Sterile Single-Use Syringes, with or without Needle, for Insulin
This International Standard specifies requirements and test methods for sterile syringes with or without needles intended for single use solely for the injection of insulin and primarily in humans....
January 1, 1991
Sterile Single-Use Syringes, with or without Needle, for Insulin
A description is not available for this item.

References

Advertisement