CEN - EN 3542

Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)

active, Most Current
Organization: CEN
Publication Date: 1 April 2018
Status: active
Page Count: 14
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of inserts, self‑locking, helical coil, tanged insertion drive, with MJ screw thread in NI‑PH2801 material, for aerospace applications.

Maximum test temperature: 550 °C.

Document History

December 1, 2021
Aerospace series - Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications. Maximum test...
EN 3542
April 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self‑locking, helical coil, tanged insertion drive, with MJ screw thread in NI‑PH2801 material, for aerospace applications. Maximum test...
May 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
A description is not available for this item.

References

Advertisement