CEN - PREN 3542
Aerospace series - Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
pending
| Organization: | CEN |
| Publication Date: | 1 December 2021 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications.
Maximum test temperature: 550 °C.
Document History
PREN 3542
December 1, 2021
Aerospace series - Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications.
Maximum test...
April 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self‑locking, helical coil, tanged insertion drive, with MJ screw thread in NI‑PH2801 material, for aerospace applications.
Maximum test...
May 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
A description is not available for this item.