ASTM International - ASTM F1083-18

Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2018
Status: inactive
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other dimensions (Note 2) may be furnished provided such pipe complies with all other requirements of this specification. Pipe ordered under this specification is intended for use as a structural support for fencing in accordance with Specification F1043, Group 1A.

(A) F1083 4.000" OD High Strength Schedule 40 Pipe is not available.

Note 1: Outside diameter size is designated in that fence fittings are designed to securely fit on the outside of the pipe framework.

Note 2: A comprehensive listing of standardized pipe dimensions is contained in ANSI B 36.10.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers hot-dipped zinc-coated (galvanized) welded steel pipe in NPS 1, NPS 1 ¼, NPS 1 ½, NPS 2, NPS 2 ½, NPS 3, NPS3 ½, NPS 4, NPS 5, NPS 6, NPS 7, and NPS 8, with the specified... View More

Document History

November 1, 2022
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1?mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
ASTM F1083-18
April 1, 2018
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
January 1, 2016
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
November 15, 2013
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 - 219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
July 1, 2010
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 - 219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
February 1, 2008
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
This specification covers hot-dipped zinc-coated (galvanized) welded steel pipe in NPS 1, NPS 1 ¼, NPS 1 ½, NPS 2, NPS 2 ½, NPS 3, NPS3 ½, NPS 4, NPS 5, NPS 6, NPS 7, and NPS 8, with the specified...
October 1, 2006
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
June 1, 2004
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
January 10, 2003
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
June 10, 1997
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS (see Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Tables 1 and 2. Pipe having other...
Advertisement