ASTM International - ASTM F1083-97

Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 3
scope:

1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS (see Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Tables 1 and 2. Pipe having other dimensions (see Note 2) may be furnished provided such pipe complies with all other requirements of this specification. Pipe ordered under this specification is intended for use as a structural support for fencing as cited in Specification F 1043, Group 1A. This specification parallels Specification A 53 with the exception of hydrostatic testing.

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for such traditional terms as nominal diameter, size, and nominal size.

Note 2-A comprehensive listing of standardized pipe dimensions is contained in ANSI B36.10.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2022
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1?mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
April 1, 2018
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
January 1, 2016
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
November 15, 2013
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 - 219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
July 1, 2010
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 - 219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as...
February 1, 2008
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
This specification covers hot-dipped zinc-coated (galvanized) welded steel pipe in NPS 1, NPS 1 ¼, NPS 1 ½, NPS 2, NPS 2 ½, NPS 3, NPS3 ½, NPS 4, NPS 5, NPS 6, NPS 7, and NPS 8, with the specified...
October 1, 2006
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
June 1, 2004
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
January 10, 2003
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS 1 (Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other...
ASTM F1083-97
June 10, 1997
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
1.1 This specification covers hot-dipped galvanized welded steel pipe in NPS (see Note 1) to NPS 8, inclusive, with nominal (average) wall thickness as given in Tables 1 and 2. Pipe having other...
Advertisement