ASTM International - ASTM F1083-18
Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
| Organization: | ASTM International |
| Publication Date: | 1 April 2018 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1 mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other dimensions (Note 2) may be furnished provided such pipe complies with all other requirements of this specification. Pipe ordered under this specification is intended for use as a structural support for fencing in accordance with Specification F1043, Group 1A.
(A) F1083 4.000" OD High Strength Schedule 40 Pipe is not available.
Note 1: Outside diameter size is designated in that fence fittings are designed to securely fit on the outside of the pipe framework.
Note 2: A comprehensive listing of standardized pipe dimensions is contained in ANSI B 36.10.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers hot-dipped zinc-coated (galvanized) welded steel pipe in NPS 1, NPS 1 ¼, NPS 1 ½, NPS 2, NPS 2 ½, NPS 3, NPS3 ½, NPS 4, NPS 5, NPS 6, NPS 7, and NPS 8, with the specified... View More
Document History