NEN-EN 12312-20+A1

Aircraft ground support equipment - Specific requirements - Part 20: Electrical ground power units

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 21
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of ground power equipment, when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and service companies. This European Standard applies to: - ground power units either self-propelled or towable (Examples see Annex A); - ground power equipment when mounted on other GSE; - ground power accessories intended. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3.or ground power equipment (including accessories for fixed equipment). This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

NEN-EN 12312-20+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 20: Electrical ground power units
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of ground power equipment,...
October 1, 2005
Aircraft ground support equipment - Specific requirements - Part 20: Ground power units
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of ground power equipment,...
February 1, 2003
Aircraft ground support equipment - Specific requirements - Part 20: Ground power units
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of ground power equipment,...

References

Advertisement