NEN-EN 12312-20
Aircraft ground support equipment - Specific requirements - Part 20: Ground power units
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of ground power equipment, when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and service companies. This European Standard applies to: .ground power units either self-propelled or towable (Examples see Annex A); .ground power equipment when mounted on other GSE; .ground power accessories intended for ground power equipment (including accessories for fixed equipment). This European Standard does not apply to: .the electrical characteristics of the supply, the type of power supply system and related measures against contact; .any electrical supply system not intended for aircraft use; .the on-board electrical system of the aircraft. This European Standard does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This European Standard does not deal with hazards in respect to a standard automotive chassis and from other vehicles on the apron. This Part of EN 12312 is not applicable to ground power equipment which is manufactured before the date of publication of this European Standard by CEN.
Document History