NEN-EN 1393
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes - Determination of initial longitudinal tensile properties
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This standard specifies three test methods for determining the longitudinal tensile properties of pipes of glass-reinforced thermosetting plastics (GRP). The properties which can be determined are: - the longitudinal tensile strength; - the percentage elongation ; - the longitudinal modulus of elasticity. Method A uses for the test piece(s) a longitudinal strip cut from a pipe Method B uses a specified length of the full cross section of the pipe. Method C uses a notched plate cut from a pipe wall section.
Document History