NEN-EN 1393

Plastics piping systems - Pipes made of glass-reinforced thermosetting plastics (GRP) - Determination of initial longitudinal tensile properties

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies three test methods for determining the longitudinal tensile properties of pipes of glass-reinforced thermosetting plastics (GRP). The properties which can be determined are: - the longitudinal tensile strength; - the percentage elongation ; - the longitudinal modulus of elasticity. Method A uses for the test piece(s) a longitudinal strip cut from a pipe Method B uses a specified length of the full cross section of the pipe. Method C uses a notched plate cut from a pipe wall section.

Document History

November 1, 1997
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes - Determination of initial longitudinal tensile properties
A description is not available for this item.
October 1, 1996
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes - Determination of initial longitudinal tensile properties
This standard specifies three test methods for determining the longitudinal tensile properties of pipes of glass-reinforced thermosetting plastics (GRP). The properties which can be determined are: -...
NEN-EN 1393
March 1, 1994
Plastics piping systems - Pipes made of glass-reinforced thermosetting plastics (GRP) - Determination of initial longitudinal tensile properties
This standard specifies three test methods for determining the longitudinal tensile properties of pipes of glass-reinforced thermosetting plastics (GRP). The properties which can be determined are: -...
Advertisement