NEN-EN 14399-3

High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 33
ICS Code (Fasteners in general): 21.060.01
scope:

NEN-EN 14399-3 specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8.8/8 or 8.8/10 and 10.9/10. Bolting assemblies in accordance with this document have been designed to allow preloading of at least 0,7 fub × As 1) according to EN 1993-1-8 (Eurocode 3) and to obtain ductility predominantly by plastic elongation of the bolt. For this purpose the components have the following characteristics: - normal nut height (style 1), see EN ISO 4032; - thread length of the bolt according to ISO 888. Bolting assemblies in accordance with this document include washers according to EN 14399-6 or to EN 14399-5 (under the nut only).

Document History

March 1, 2015
High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
NEN-EN 14399-3 specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large...
NEN-EN 14399-3
June 1, 2013
High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
NEN-EN 14399-3 specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large...
April 1, 2005
High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
This document specifies, together with EN 14399-1, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across...
March 1, 2002
High-strength structural bolting for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
This document specifies, together with EN 14399-1, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across...
Advertisement