NEN-EN 14399-3
High-strength structural bolting assemblies for preloading - Part 3: System HR - Hexagon bolt and nut assemblies
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
NEN-EN 14399-3 specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural bolts and nuts of system HR suitable for preloaded joints with large widths across flats, thread sizes M12 to M36 and property classes 8.8/8 or 8.8/10 and 10.9/10. Bolting assemblies in accordance with this document have been designed to allow preloading of at least 0,7 fub × As 1) according to EN 1993-1-8 (Eurocode 3) and to obtain ductility predominantly by plastic elongation of the bolt. For this purpose the components have the following characteristics: - normal nut height (style 1), see EN ISO 4032; - thread length of the bolt according to ISO 888. Bolting assemblies in accordance with this document include washers according to EN 14399-6 or to EN 14399-5 (under the nut only).
Document History