NEN-EN 14458

Personal eye-equipment - Faceshields and visors for use with firefighters' and high performance industrial safety helmets used by firefighters, ambulance and emergency services

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 37
ICS Code (Head protective equipment): 13.340.20
scope:

This document applies to visors designed specifically to be fitted to and/or used with helmets conforming to EN 443 when used by firefighters, or helmets which conform to EN 443 or prEN 14052 when used by ambulance and emergency services, as the situation dictates. They are intended to provide protection against the various hazards expected to be encountered in firefighting, ambulance and emergency service duties, except respiratory, smoke, and gas /vapour hazards. Three types of visor are described in this document. One provides protection against general hazards; the second additionally provides protection against heat and flame. The third type of visor incorporates mesh oculars, and is intended for use in very limited circumstances. This document also describes two forms for all three types of visors; face guards that provide both eye and face protection; eye guards that are shorter and effectively provide only eye protection. The requirements of this document do not apply to visors intended for use without a helmet. Such requirements are given in EN 166. Visors with corrective effect are excluded from the scope of this document.

Document History

October 1, 2019
Personal eye-equipment - High performance visors intended only for use with protective helmets
A description is not available for this item.
September 1, 2018
Personal eye-equipment - High performance visors intended only for use with protective helmets
This European Standard specifies the minimum requirements for visors designed specifically to be used only with protective helmets e.g. firefighter helmets conforming to EN 443, EN 16471 and EN 16473...
August 1, 2016
Personal eye-equipment - High performance visors intended only for use with protective helmets
This European Standard specifies the minimum requirements for visors designed specifically to be used only with protective helmets, including but not limited to those conforming to EN 443, EN 14052,...
NEN-EN 14458
August 1, 2004
Personal eye-equipment - Faceshields and visors for use with firefighters' and high performance industrial safety helmets used by firefighters, ambulance and emergency services
This document applies to visors designed specifically to be fitted to and/or used with helmets conforming to EN 443 when used by firefighters, or helmets which conform to EN 443 or prEN 14052 when...
June 1, 2002
Personal eye-equipment - Faceshields and visors for use with firefighters, ambulance and emergency service helmets
This document applies to visors designed specifically to be fitted to and/or used with helmets conforming to EN 443 when used by firefighters, or helmets which conform to EN 443 or prEN 14052 when...

References

Advertisement