NEN-EN 14458

Personal eye-equipment - High performance visors intended only for use with protective helmets

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 38
ICS Code (Head protective equipment): 13.340.20
scope:

This European Standard specifies the minimum requirements for visors designed specifically to be used only with protective helmets, including but not limited to those conforming to EN 443, EN 14052, EN 16471 and EN 16473 as the situation dictates. These visors may be permanently fitted to, or removable from, the helmet. See the scope of the various helmet standards for applications. These visors are not intended to protect against smoke and gas /vapour hazards. Three types of visors in two forms are described in this document. The two forms are: - face guards provide both eye and face protection, and - eye guards that are shorter and effectively provide only eye protection. The three types are: - Visors for general use: Eye guards and face guards providing resistance and/or protection against mechanical, liquid chemical and basic physical hazards. - Visors with increased thermal performance: Face guards that additionally provide resistance and/or protection against higher than basic levels of heat and flame. This additional requirement is not applicable for eye guards. - Mesh visors: Eye guards and face guards that incorporate mesh oculars with defined levels of performance from EN 1731, and other additional mechanical requirements described in this standard. Visors for sporting use, those with corrective effect, and goggles used with a protective helmet are not covered by this standard.

Document History

October 1, 2019
Personal eye-equipment - High performance visors intended only for use with protective helmets
A description is not available for this item.
September 1, 2018
Personal eye-equipment - High performance visors intended only for use with protective helmets
This European Standard specifies the minimum requirements for visors designed specifically to be used only with protective helmets e.g. firefighter helmets conforming to EN 443, EN 16471 and EN 16473...
NEN-EN 14458
August 1, 2016
Personal eye-equipment - High performance visors intended only for use with protective helmets
This European Standard specifies the minimum requirements for visors designed specifically to be used only with protective helmets, including but not limited to those conforming to EN 443, EN 14052,...
August 1, 2004
Personal eye-equipment - Faceshields and visors for use with firefighters' and high performance industrial safety helmets used by firefighters, ambulance and emergency services
This document applies to visors designed specifically to be fitted to and/or used with helmets conforming to EN 443 when used by firefighters, or helmets which conform to EN 443 or prEN 14052 when...
June 1, 2002
Personal eye-equipment - Faceshields and visors for use with firefighters, ambulance and emergency service helmets
This document applies to visors designed specifically to be fitted to and/or used with helmets conforming to EN 443 when used by firefighters, or helmets which conform to EN 443 or prEN 14052 when...

References

Advertisement