NEN - NPR-IEC/TS 61934
Electrical insulating materials and systems - Electrical measurement of partial discharges (PD) under short rise time and repetitive voltage impulses
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Insulation systems): | 29.080.30 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
IEC/TS 61934, which is a technical specification, is applicable to the off-line electrical measurement of partial discharges (PD) that occur in electrical insulation systems (EIS) when stressed by repetitive voltage impulses generated from electronic power devices. Typical applications are EIS belonging to apparatus driven by power electronics, such as motors, inductive reactors and windmill generators. Excluded from the scope of this technical specification are - methods based on optical or ultrasonic PD detection, - fields of application for PD measurements when stressed by non-repetitive impulse voltages such as lightning impulse or switching impulses from switchgear.
Document History