NEN - NPR-IEC/TS 61934

Electrical insulating materials and systems - Electrical measurement of partial discharges (PD) under short rise time and repetitive voltage impulses

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This Technical Specification is applicable to the off-line electrical measurement of partial discharges (PD) that occur in electrical insulation systems (EIS) when stressed by repetitive voltage impulses having a rise time of 50 s or less. Typical applications are EIS belonging to apparatus driven by power electronics, such as motors. Excluded are - methods based on optical or ultrasonic PD detection, - fields of application for PD measurements when stressed by non-repetitive impulse voltages.

Document History

May 1, 2011
Electrical insulating materials and systems - Electrical measurement of partial discharges (PD) under short rise time and repetitive voltage impulses
IEC/TS 61934, which is a technical specification, is applicable to the off-line electrical measurement of partial discharges (PD) that occur in electrical insulation systems (EIS) when stressed by...
NPR-IEC/TS 61934
April 1, 2006
Electrical insulating materials and systems - Electrical measurement of partial discharges (PD) under short rise time and repetitive voltage impulses
This Technical Specification is applicable to the off-line electrical measurement of partial discharges (PD) that occur in electrical insulation systems (EIS) when stressed by repetitive voltage...
Advertisement