NEN-EN-ISO 9969

Thermoplastics pipes - Determination of ring stiffness

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 16
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a test method for determining the ring stiffness of thermoplastics pipes having a circular cross section.

Document History

February 1, 2016
Thermoplastics pipes - Determination of ring stiffness
NEN-EN- ISO 9969 specifies a test method for determining the ring stiffness of thermoplastics pipes having a circular cross section.
January 1, 2008
Thermoplastics pipes - Determination of ring stiffness
This International Standard specifies a test method for determining the ring stiffness of thermoplastics pipes having a circular cross section.
NEN-EN-ISO 9969
May 1, 2006
Thermoplastics pipes - Determination of ring stiffness
This International Standard specifies a test method for determining the ring stiffness of thermoplastics pipes having a circular cross section.
April 1, 1995
Thermoplastics pipes - Determination of ring stiffness
The principle of the method specified is vertically compressing a length of pipe supported horizontally between two parallel flat plates moved at a constant speed which is dependent upon the diameter...
Advertisement