NEN-EN-ISO 9969
Thermoplastics pipes - Determination of ring stiffness
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
The principle of the method specified is vertically compressing a length of pipe supported horizontally between two parallel flat plates moved at a constant speed which is dependent upon the diameter of the pipe, measuring the force and the deflection, plotting the force versus deflection, and calculating the ring stiffness as a function of the force necessary to produce a deflection of 0,03 nominal diametrically across the pipe. Applies to pipes having a circular cross-section.
Document History