NEN-ISO 10958-2

Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 13
ICS Code (Winter sports equipment): 97.220.20
scope:

NEN-ISO 10958-2 specifies requirements and test methods for snowboards as sports equipment on which bindings are attached by means of inserts that are not removable and screws. It contains data for the manufacturer of snowboards, bindings and retention devices concerning dimensions, tests and other specifications for the binding mounting area. For dimensions with no tolerance indicated, a tolerance of ±1 mm is valid.

Document History

NEN-ISO 10958-2
June 1, 2015
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts
NEN-ISO 10958-2 specifies requirements and test methods for snowboards as sports equipment on which bindings are attached by means of inserts that are not removable and screws. It contains data for...
September 1, 2004
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts
This part of ISO 10958 specifies requirements and test methods for snowboards on which bindings are attached by means of inserts that are not removable and screws. This part of ISO 10958 does not...
Advertisement