NEN-ISO 10958-2
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts
| Organization: | NEN |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This part of ISO 10958 specifies requirements and test methods for snowboards on which bindings are attached by means of inserts that are not removable and screws. This part of ISO 10958 does not apply to snowboards for children with a mass less then 25 kg. It contains data for the manufacturer of snowboards, bindings and retention devices concerning dimensions, tests and other specifications for the binding mounting area. For dimensions with no tolerance indicated, a tolerance of ± 1 mm is valid.
Document History