NEN-EN-ISO 3459
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
NEN-EN-ISO 3459 specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The test applies regardless of the design and material of the fitting used for jointing plastics pipe. This test method is not applicable to fusion-welded joints.
Document History
June 1, 2022
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
This document specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The...
NEN-EN-ISO 3459
March 1, 2015
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
NEN-EN-ISO 3459 specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The test applies...