NEN-EN-ISO 3459

Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 20
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This document specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The test applies regardless of the design and material of the fitting used for jointing plastics pipe.

This test method is not applicable to fusion-welded joints.

Document History

NEN-EN-ISO 3459
June 1, 2022
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
This document specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The...
March 1, 2015
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
NEN-EN-ISO 3459 specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The test applies...
Advertisement