NEN-EN-IEC 61290-1-1

Optical amplifiers - Test methods - Part 1-1:Power and gain parameters - Optical spectrum analyzer method

inactive
Organization: NEN
Publication Date: 1 December 2006
Status: inactive
Page Count: 44
ICS Code (Optic amplifiers): 33.180.30
scope:

This International Standard applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibers (OFAs based on either rare-earth doped fibers or on the Raman effect), semiconductor OAs (SOAs) and waveguides (POWAs). The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the following OA parameters, as defined in IEC 61291-1: a) nominal output signal power; b) gain; c) reverse gain; d) maximum gain; e) maximum gain wavelength; f) maximum gain variation with temperature; g) gain wavelength band; h) gain wavelength variation; i) gain stability; j) polarization-dependent gain; k) large-signal output stability; l) saturation output power; m) maximum input signal power; n) maximum output signal power; o) input power range; p) output power range; q) maximum total output power.

Document History

November 1, 2020
Optical amplifiers - Test methods - Part 1-1: Power and gain parameters - Optical spectrum analyzer method
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optical fibre amplifiers (OFAs) based on either...
August 1, 2015
Optical amplifiers - Test methods - Part 1-1: Power and gain parameters - Optical spectrum analyzer method
NEN-EN-IEC 61290-1-1 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth...
NEN-EN-IEC 61290-1-1
December 1, 2006
Optical amplifiers - Test methods - Part 1-1:Power and gain parameters - Optical spectrum analyzer method
This International Standard applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optically pumped fibers (OFAs based on either...
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 1-1: Test methods for gain parameters - Optical spectrum analyzer
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object to this standard is to establish uniform requirements for...

References

Advertisement