NEN-EN-IEC 61290-1-1
Optical fibre amplifiers - Basic specification - Part 1-1: Test methods for gain parameters - Optical spectrum analyzer
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
scope:
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object to this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical spectrum analyzer test method, of the following OFA parameters, as defined in clause 3 of IEC 61291-1: small-signal gain, reverse small-signal gain, maximum small-signal gain, maximum small-signal gain wavelength, maximum small-signal gain variation with temperature, small-signal gain wavelength band, small-signal gain wavelength variation, small-signal gain stability, polarization-depende
Document History