NEN-EN-ISO 8741

Grooved pins - Half-length reverse-taper grooved

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, 1,5 mm to 25 mm inclusive.

Document History

NEN-EN-ISO 8741
November 1, 1997
Grooved pins - Half-length reverse-taper grooved
Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal...
November 1, 1994
Grooved pins - Half-length reverse taper grooved
Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal...
Advertisement