NEN-EN-ISO 8741
Grooved pins - Half-length reverse taper grooved
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, 1,5 mm to 25 mm inclusive.
Document History
November 1, 1997
Grooved pins - Half-length reverse-taper grooved
Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal...
NEN-EN-ISO 8741
November 1, 1994
Grooved pins - Half-length reverse taper grooved
Specifies the characteristics of half-length reverse taper grooved pins which have three equally spaced grooved impressed longitudinally on their exterior surface, with metric dimensions and nominal...