NEN-EN 442-2/A1
Radiators and convectors - Part 2: Test methods and rating
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
December 1, 2014
Radiators and convectors - Part 2: Test methods and rating
NEN-EN 442-2 defines procedures for determining the standard thermal outputs and other characteristics of radiators and convectors installed in a permanent manner in construction works, fed with...
May 1, 2013
Radiators and convectors - Part 2: Test methods and rating
NEN-EN 442-2 defines procedures for determining the standard thermal outputs and other characteristics of radiators and convectors installed in a permanent manner in construction works, fed with...
January 1, 2011
Radiators and convectors - Part 2: Test methods and rating
This European Standard defines procedures for determining the standard thermal outputs of heating appliances fed with water or steam at temperatures below 120 °C, supplied by a remote heat source....
October 1, 2003
Radiators and convectors - Part 2: Test Methods and rating
A description is not available for this item.
December 1, 2002
Radiators and convectors - Part 2: Test Methods and rating
A description is not available for this item.
NEN-EN 442-2/A1
July 1, 2000
Radiators and convectors - Part 2: Test methods and rating
A description is not available for this item.
August 1, 1996
Radiators and convectors - Part 2: Test methods and rating
Defines procedures for determining the standard thermal output of the heating appliances fed with water or steam at temperatures below 120°C, supplied by a remote heat source. Specifies the...