NEN-EN 442-2

Radiators and convectors - Part 2: Test methods and rating

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 83
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 442-2 defines procedures for determining the standard thermal outputs and other characteristics of radiators and convectors installed in a permanent manner in construction works, fed with water or steam at temperatures below 120 °C, supplied by a remote energy source. This European Standard specifies the laboratory arrangements and testing methods to be adopted, the admissible tolerances, the criteria for selecting the samples to be tested and for verifying the conformity of the current production with the samples tested at the initial test. This European Standard also defines the additional common data that the manufacturer shall provide with the product in order to ensure the correct application of the products. This European Standard does not apply to fan assisted radiators, fan assisted convectors and trench convectors and to independent heating appliances.

Document History

NEN-EN 442-2
December 1, 2014
Radiators and convectors - Part 2: Test methods and rating
NEN-EN 442-2 defines procedures for determining the standard thermal outputs and other characteristics of radiators and convectors installed in a permanent manner in construction works, fed with...
May 1, 2013
Radiators and convectors - Part 2: Test methods and rating
NEN-EN 442-2 defines procedures for determining the standard thermal outputs and other characteristics of radiators and convectors installed in a permanent manner in construction works, fed with...
January 1, 2011
Radiators and convectors - Part 2: Test methods and rating
This European Standard defines procedures for determining the standard thermal outputs of heating appliances fed with water or steam at temperatures below 120 °C, supplied by a remote heat source....
October 1, 2003
Radiators and convectors - Part 2: Test Methods and rating
A description is not available for this item.
December 1, 2002
Radiators and convectors - Part 2: Test Methods and rating
A description is not available for this item.
July 1, 2000
Radiators and convectors - Part 2: Test methods and rating
A description is not available for this item.
August 1, 1996
Radiators and convectors - Part 2: Test methods and rating
Defines procedures for determining the standard thermal output of the heating appliances fed with water or steam at temperatures below 120°C, supplied by a remote heat source. Specifies the...
Advertisement