NEN-EN-IEC 60034-22

Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 33
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven generating set applications and supplements the requirements given in IEC 60034-1. It covers the use of such generators for land and marine use, but excludes generating sets used on aircraft or used to propel land vehicles and locomotives.

Document History

NEN-EN-IEC 60034-22
January 1, 2010
Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
This part of IEC 60034 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven...
October 1, 1997
Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
Applies to rotating a.c. machines for rated voltages from 3 kV to 15 kV inclusive and incorporating form-wound stator coils. This standard specifies the rated phase-to-earth impulse voltage withstand...
Advertisement