NEN-EN-IEC 60034-22

Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 50
ICS Code (Generators): 29.160.20
scope:

Applies to rotating a.c. machines for rated voltages from 3 kV to 15 kV inclusive and incorporating form-wound stator coils. This standard specifies the rated phase-to-earth impulse voltage withstand levels and the test procedures and voltages to the main and interturn insulation of sample coils to prove the impulse voltage withstand level of the machine, and gives some guidance for routine tests. The standard covers surges originating from lightning but consideration is being given to extending the standard to cover surges originating from switching vacuum and other circuit-breakers.

Document History

January 1, 2010
Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
This part of IEC 60034 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven...
NEN-EN-IEC 60034-22
October 1, 1997
Rotating electrical machines - Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
Applies to rotating a.c. machines for rated voltages from 3 kV to 15 kV inclusive and incorporating form-wound stator coils. This standard specifies the rated phase-to-earth impulse voltage withstand...
Advertisement