NEN-EN-ISO 13929
Small craft - Steering gear - Geared link systems
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
scope:
NEN-EN-ISO 13929 specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering systems covered by ISO 8848 and ISO 9775
Document History
NEN-EN-ISO 13929
August 1, 2017
Small craft - Steering gear - Geared link systems
NEN-EN-ISO 13929 specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It...
February 1, 2001
Small craft - Steering gear - Geared link systems
Specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering...
January 1, 1997
Small craft - Steering gear - Rack and pinion direct link systems
Specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering...