NEN-EN-ISO 13929

Small craft - Steering gear - Rack and pinion direct link systems

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 12
ICS Code (Small craft): 47.080
scope:

Specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering systems covered by ISO 8848 and ISO 9775.

Document History

August 1, 2017
Small craft - Steering gear - Geared link systems
NEN-EN-ISO 13929 specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It...
February 1, 2001
Small craft - Steering gear - Geared link systems
Specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering...
NEN-EN-ISO 13929
January 1, 1997
Small craft - Steering gear - Rack and pinion direct link systems
Specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering...
Advertisement