NEN-EN-ISO 583
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies test methods for the det ermination of total belt thickness and the thickness of consti tutive elements of conveyor belts having a textile carcass. Th e constitutive elements include the covers, the carcass and in terlayers, i.e. the material between adjoining plies. This Int ernational Standard is not suitable or valid for light conveyo r belts as described in ISO 21183-1.
Document History