NEN-EN-ISO 583

Conveyor belts with a textile carcass - Total belt thickness and thickness of elements - Test methods

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 18
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies test methods for the det ermination of total belt thickness and the thickness of consti tutive elements of conveyor belts having a textile carcass. Th e constitutive elements include the covers, the carcass and in terlayers, i.e. the material between adjoining plies. This Int ernational Standard is not suitable or valid for light conveyo r belts as described in ISO 21183-1.

Document History

March 1, 2023
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...
June 1, 2007
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
This International Standard specifies test methods for the det ermination of total belt thickness and the thickness of consti tutive elements of conveyor belts having a textile carcass. Th e...
NEN-EN-ISO 583
March 1, 2005
Conveyor belts with a textile carcass - Total belt thickness and thickness of elements - Test methods
This International Standard specifies test methods for the det ermination of total belt thickness and the thickness of consti tutive elements of conveyor belts having a textile carcass. Th e...
Advertisement