NEN-EN 438-4
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for Compact laminates of thickness 2 mm and greater
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This part of EN 438 specifies performance requirements for two types of Compact laminate (defined in clause 4) of thickness 2 mm or greater intended for interior use. High-pressure decorative Compact laminates are characterised by their aesthetic qualities, strength, durability and functional performance. Compact HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are extremely strong, and resistant to wear, impact, scratching, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain. EN 438-2 specifies the methods of test relevant to this part of EN 438.
Document History