NEN-EN 438-4

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 14
ICS Code (Laminated sheets): 83.140.20
scope:

NEN-EN 438-4 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use . High-pressure decorative Compact laminates are characterised by their aesthetic qualities, strength, durability and functional performance. Compact HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are extremely strong, and resistant to wear, impact, scratching, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain. EN 438-2 specifies the methods of test relevant to this European Standard.

Document History

February 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
NEN-EN 438-4 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use . High-pressure...
NEN-EN 438-4
October 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
NEN-EN 438-4 specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use . High-pressure...
February 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for Compact laminates of thickness 2 mm and greater
This part of EN 438 specifies performance requirements for two types of Compact laminate (defined in clause 4) of thickness 2 mm or greater intended for interior use. High-pressure decorative Compact...
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This part of EN 438 specifies performance requirements for two types of Compact laminate (defined in clause 4) of thickness 2 mm or greater intended for interior use. High-pressure decorative Compact...
Advertisement