NEN - NPR-ISO/TR 15144-2

Calculation of micro-pitting load capacity of cylindrical spur and helical gears - Part 2: Examples of calculation for micropitting

inactive
Organization: NEN
Publication Date: 1 November 2014
Status: inactive
ICS Code (Gears): 21.200
scope:

NPR-ISO/TR 15144-2 presented here are provided for guidance on the application of the technical report ISO/TR 15144-1 only. Any of the values or the data presented should not be used as material or lubricant allowables or as recommendations for micro-geometry in real applications when applying this procedure. The necessary parameters and allowable film thickness values, λGFP, should be determined for a given application in accordance with the procedures defined in ISO/TR 15144-1.

Document History

January 1, 2015
Calculation of micro-pitting load capacity of cylindrical spur and helical gears - Part 2: Examples of calculation for micropitting
NPR-ISO/TR 15144-2 presented here are provided for guidance on the application of the technical report ISO/TR 15144-1 only. Any of the values or the data presented should not be used as material or...
NPR-ISO/TR 15144-2
November 1, 2014
Calculation of micro-pitting load capacity of cylindrical spur and helical gears - Part 2: Examples of calculation for micropitting
NPR-ISO/TR 15144-2 presented here are provided for guidance on the application of the technical report ISO/TR 15144-1 only. Any of the values or the data presented should not be used as material or...
Advertisement