NEN - NPR-ISO/TR 15144-2
Calculation of micro-pitting load capacity of cylindrical spur and helical gears - Part 2: Examples of calculation for micropitting
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| ICS Code (Gears): | 21.200 |
scope:
NPR-ISO/TR 15144-2 presented here are provided for guidance on the application of the technical report ISO/TR 15144-1 only. Any of the values or the data presented should not be used as material or lubricant allowables or as recommendations for micro-geometry in real applications when applying this procedure. The necessary parameters and allowable film thickness values, λGFP, should be determined for a given application in accordance with the procedures defined in ISO/TR 15144-1.
Document History