NEN-EN-ISO 5359
Low-pressure hose assemblies for use with medical gases
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - medical air; - helium; - carbon dioxide; - xenon; - specified mixtures of the gases listed above; - oxygen-enriched air; - air for driving surgical tools; - nitrogen for driving surgical tools; - vacuum. It is intended in particular to ensure gas-specificity and to prevent cross-connection between systems conveying different gases. These hose assemblies are intended for use at maximum operating pressures of less than 1 400 kPa. This International Standard specifies the allocation of (NIST), (DISS), (SIS) connectors to medical gases and specifies the dimensions of non-interchangeable screw-threaded (NIST) connectors.
Document History