NEN-EN-ISO 5359

Low-pressure hose assemblies for use with medical gases

inactive
Organization: NEN
Publication Date: 1 March 2006
Status: inactive
Page Count: 38
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - medical air; - helium; - carbon dioxide; - xenon; - specified mixtures of the gases listed above; - oxygen-enriched air; - air for driving surgical tools; - nitrogen for driving surgical tools; - vacuum. It is intended in particular to ensure gas-specificity and to prevent cross-connection between systems conveying different gases. These hose assemblies are intended for use at maximum operating pressures of less than 1 400 kPa. This International Standard specifies the allocation of (NIST), (DISS), (SIS) connectors to medical gases and specifies the dimensions of non-interchangeable screw-threaded (NIST) connectors.

Document History

December 1, 2017
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases
A description is not available for this item.
November 1, 2014
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases
NEN-EN-ISO 5359 specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen, - nitrous oxide, - medical air, - helium, - carbon dioxide, -...
November 1, 2012
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases
NEN-EN-ISO 5359 specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen, - nitrous oxide, - medical air, - helium, - carbon dioxide, -...
January 1, 2012
Low-pressure hose assemblies for use with medical gases
A description is not available for this item.
July 1, 2008
Low-pressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - medical air; - helium; - carbon...
NEN-EN-ISO 5359
March 1, 2006
Low-pressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - medical air; - helium; - carbon...

References

Advertisement