NEN-EN-IEC 61481-1/C1

Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 4
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

NEN-EN-IEC 61481-1/C1
August 1, 2015
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
December 1, 2014
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
NEN-EN-IEC 61481-1 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This...
Advertisement