NEN-EN-IEC 61481-1
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 175 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
NEN-EN-IEC 61481-1 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard is applicable to: • single-pole phase comparators of capacitive type operating with a memory system up to 36 kV a.c., • two-pole phase comparators of capacitive type operating with a wireless connection up to 245 kV a.c. This standard is applicable to phase comparators of capacitive type used in contact with the bare conductive parts to be compared: • as a complete device including its insulating element or • as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this standard. Some restrictions on their use are applicable in the case of factory-assembled switchgear and on overhead systems of electrified railways (see Annex A). A device that is designed to provide other functions than phase comparison is a different device and is not covered by this standard. For example a device designed to be also used as a voltage detector is not covered by this standard (see Annex A). Products designed and manufactured according to this standard contribute to the safety of users provided they are used by persons trained for the work, in accordance with the hot stick working method and the instructions for use. Except when otherwise specified, all the voltages defined in this standard refer to phase-tophase voltages of three-phase systems. In other systems, the applicable phase-to-phase or phase-to-earth (ground) voltages should be used to determine the operating voltage.
Document History