NEN-EN 54-29

Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 101
ICS Code (Fire protection): 13.220.20
scope:

NEN-EN 54-29 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:2011), incorporating in one mechanical enclosure at least one optical or ionization smoke sensor and at least one heat sensor. The overall fire detection performance is determined utilizing the combination of the detected phenomena. This European Standard provides for the assessment and verification of constancy of performance (AVCP) of point detectors using a combination of smoke and heat sensors to this EN. Point detectors using a combination of smoke and heat sensors having special characteristics suitable for the detection of specific fire risks are not covered by this European Standard. The performance requirements for any additional functions are beyond the scope of this European Standard (e.g. additional features or enhanced functionality for which this European Standard does not define a test or assessment method).

Document History

August 1, 2017
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
A description is not available for this item.
NEN-EN 54-29
April 1, 2015
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
NEN-EN 54-29 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:2011),...
September 1, 2014
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
NEN-EN 54-29 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:2011),...
October 1, 2009
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
This European Standard EN 54-29 specifies requirements, test methods and performance criteria for pointtype multi-sensor fire detectors for use in fire detection systems installed in buildings (see...

References

Advertisement