NEN-EN 54-29

Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 84
ICS Code (Fire protection): 13.220.20
scope:

This European Standard EN 54-29 specifies requirements, test methods and performance criteria for pointtype multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:1996), incorporating in one mechanical enclosure at least one optical or ionization smoke sensor and at least one heat sensor. The overall fire detection performance is determined utilizing the combination of the detected phenomena. Multi-sensor fire detectors having special characteristics suitable for the detection of specific fire risks are not covered by this standard. The performance requirements for any additional functions are beyond the scope of this standard (e.g. additional features or enhanced functionality for which this standard does not define a test or assessment method).

Document History

August 1, 2017
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
A description is not available for this item.
April 1, 2015
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
NEN-EN 54-29 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:2011),...
September 1, 2014
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
NEN-EN 54-29 specifies requirements, test methods and performance criteria for point-type multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:2011),...
NEN-EN 54-29
October 1, 2009
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
This European Standard EN 54-29 specifies requirements, test methods and performance criteria for pointtype multi-sensor fire detectors for use in fire detection systems installed in buildings (see...
Advertisement