NEN-EN-ISO 7048
Cross recessed cheese head screws
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the characteristics of cross recessed cheese head screws in product grade A, with threads from M2,5 to M8 inclusive and with cross recesses type H and Z. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2,ISO 3506-1, ISO 4759-1.
Document History